EN
  • EN
  • DE

AP4306AKTR-AG1

Part No AP4306AKTR-AG1
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Constant Voltage and Constant Current Controller. 1.21V. SOT26
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962353-AP4306AKTR-AG1
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP4306AKTR-AG1 CAD Model

Description

Diodes Incorporated AP4306AKTR-AG1

The AP4306AKTR-AG1 is a high-performance, step-down, adjustable voltage regulator designed and manufactured by Diodes Incorporated. This advanced power management IC is engineered to provide efficient, reliable, and stable voltage regulation for a wide range of applications. The device is particularly suitable for low-voltage, high-current operations, making it an ideal choice for portable electronics, consumer devices, and industrial equipment that require precise voltage control.

With its adjustable output voltage range, the AP4306AKTR-AG1 offers designers the flexibility to tailor the power supply to the needs of their specific circuitry. The regulator is capable of driving a load with excellent line and load regulation, ensuring that the output voltage remains stable even with variations in input voltage or load current. This characteristic is crucial for sensitive electronic components that demand a consistent power supply for optimal performance.

The AP4306AKTR-AG1 also features built-in protection mechanisms, such as over-current protection and thermal shutdown, to safeguard the device and the connected load from potential damage due to abnormal operating conditions. These protective features contribute to the overall reliability and longevity of the regulator, as well as the safety of the end application.

In terms of packaging, the AP4306AKTR-AG1 is offered in a compact, surface-mount package, which is designed for space-constrained applications. This small footprint allows the regulator to be easily integrated into PCB designs, saving valuable board space while maintaining a high level of power regulation performance.

Overall, the AP4306AKTR-AG1 from Diodes Incorporated is a versatile and robust voltage regulator that provides designers with a high degree of control over their power management solutions. Its combination of adjustable output, high efficiency, and protective features makes it an excellent choice for a broad array of electronic devices.

  • Adjustable Output Voltage Range
  • High Load and Line Regulation
  • Over-Current Protection
  • Thermal Shutdown Feature
  • Compact Surface-Mount Package

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1287 $50.1930
950+ $0.1056 $100.3200
1,470+ $0.1023 $150.3810
2,025+ $0.0990 $200.4750
2,615+ $0.0957 $250.2555
3,500+ $0.0858 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,860 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess