EN
  • EN
  • DE

AP4340NTR-G1

Part No AP4340NTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC ACDC PSR ACCEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications PSR Accelerator
Operating Supply Current 240μA
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 199210-AP4340NTR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP4340NTR-G1 CAD Model

Description

Overview of Product AP4340NTR-G1

The AP4340NTR-G1 is an advanced MOSFET transistor designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is specifically engineered to offer superior power efficiency and reliability for a wide range of electronic applications.

Key Features and Benefits

  • High Power Efficiency: The AP4340NTR-G1 boasts low on-resistance, which significantly reduces power loss during operation, making it an ideal choice for power-sensitive applications.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this MOSFET provides excellent performance in terms of switching speed and thermal management.
  • Compact Form Factor: The device comes in a small package, saving valuable board space while still delivering robust power handling capabilities.
  • Robust Thermal Performance: With an enhanced thermal profile, the AP4340NTR-G1 is capable of operating at higher temperatures, ensuring reliable performance even under strenuous conditions.
  • Wide Application Range: This MOSFET is suitable for a diverse set of applications, including power management, DC-DC conversion, and load switching, to name a few.

Electrical Characteristics

The AP4340NTR-G1 features a drain-source voltage (Vds) of up to 30V, and a continuous drain current (Id) that ensures it can handle significant power levels. Its gate threshold voltage (Vgs th) is optimized for low-voltage drive capabilities, which contributes to its overall power efficiency.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP4340NTR-G1 is no exception. It is produced in state-of-the-art facilities, adhering to strict quality control processes. This ensures that each unit meets the high standards expected by consumers and professionals alike.

Applications

The versatility of the AP4340NTR-G1 allows it to be used in various applications including but not limited to:

  • Power supplies
  • Battery management systems
  • Motor control circuits
  • LED lighting solutions

In summary, the AP4340NTR-G1 from Diodes Incorporated represents a blend of efficiency, compactness, and reliability, making it a top choice for designers and engineers who require a high-performance MOSFET for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9081 $59.5405
12+ $9.7713 $117.2556
19+ $9.4664 $179.8616
26+ $9.1603 $238.1678
33+ $8.8554 $292.2282
44+ $7.9395 $349.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess