EN
  • EN
  • DE

AP5012MEG-13

Part No AP5012MEG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348888-AP5012MEG-13
Ultra Librarian 3D Model Ultra Librarian AP5012MEG-13 CAD Model

Description

Product Overview: AP5012MEG-13 from Diodes Incorporated

The AP5012MEG-13 is a high-performance, integrated step-down converter from Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. This compact power management IC is an ideal solution for space-constrained environments, offering a blend of power density and energy efficiency that is critical for modern electronic devices.

At the heart of the AP5012MEG-13 is an advanced buck converter topology that allows it to provide a continuous output current of up to 2A. This makes it suitable for powering core components in personal electronics, networking devices, and digital cameras, among others. The device operates over a wide input voltage range from 4.5V to 18V, which provides flexibility for various power sources and ensures compatibility with a broad spectrum of products.

One of the key features of the AP5012MEG-13 is its high efficiency, which is achieved through an optimized switching frequency that reduces losses during power conversion. This efficiency not only conserves energy but also minimizes heat generation, thereby reducing the need for additional thermal management solutions.

The AP5012MEG-13 is equipped with a range of protective features to safeguard against common electrical issues. This includes over-current protection, under-voltage lockout, and thermal shutdown, which collectively ensure the longevity and stable operation of both the converter and the end application. Additionally, the device features an adjustable soft-start function that prevents inrush current at startup, further enhancing its reliability.

Designed in a compact TSOT25 package, the AP5012MEG-13 allows for a minimal footprint on the PCB, freeing up space for other critical components. Its surface-mount design aligns with modern automated manufacturing processes, facilitating easy integration into various production lines.

In summary, the AP5012MEG-13 from Diodes Incorporated is a versatile and efficient step-down converter that offers robust performance for a multitude of electronic applications. Its combination of power capability, protective features, and compact design makes it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess