EN
  • EN
  • DE

AP62150WU-EVM

Part No AP62150WU-EVM
Manufacturer Diodes Incorporated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR AP62150 / AP62150 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Diodes Incorporated
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8V ~ 7V
Current - Output 1.5A
Voltage - Input 4.2V ~ 18V
Regulator Topology Buck
Frequency - Switching 1.3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AP62150
Base Product Number AP62150
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348957-AP62150WU-EVM
Ultra Librarian 3D Model Ultra Librarian AP62150WU-EVM CAD Model

Description

Product Overview: AP62150WU-EVM Evaluation Board

The AP62150WU-EVM from Diodes Incorporated is a comprehensive evaluation module designed for assessing the performance and capabilities of the AP62150 series of synchronous DC-DC buck converters. This evaluation board provides a practical platform for designers and engineers to explore the features, efficiency, and functionality of the AP62150 in a convenient, user-friendly setup.

Key Features of the AP62150WU-EVM

  • High-Efficiency Synchronous Buck Converter: The AP62150 is a highly efficient, 2A continuous output current, synchronous buck converter with a wide input voltage range of 4.5V to 18V, making it suitable for a variety of applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V up to 7V, allowing users to tailor the power supply to their specific needs.
  • Thermal and Over-Current Protection: The AP62150WU-EVM comes with built-in features such as over-current protection and thermal shutdown, ensuring the safety and reliability of the evaluation process.
  • Power Good Indicator: An integrated power good indicator provides a visual confirmation of the output stability and operational status of the buck converter.
  • Easy-to-Use: The evaluation board is designed with simplicity in mind, featuring convenient test points and jumpers for easy measurement and configuration.
  • Compact Design: The AP62150WU-EVM boasts a compact form factor, making it easy to integrate into existing setups without requiring a lot of space.

Applications

The AP62150WU-EVM is ideal for a range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Networking Systems
  • Computer Peripherals
  • Industrial Control

Whether you're a professional engineer, a student, or an electronics hobbyist, the AP62150WU-EVM evaluation board from Diodes Incorporated provides a valuable tool for testing and validating the AP62150 buck converter's performance in your specific application scenario. With its robust feature set and ease of use, this evaluation module is an excellent addition to any development lab or educational environment.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess