EN
  • EN
  • DE

AP62300TWU-7

Part No AP62300TWU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV HV BUCK,TSOT26,T&R,3K
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name AP62300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-AP62300TWU-7DKR, 31-AP62300TWU-7CT, 31-AP62300TWU-7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852306-AP62300TWU-7
Ultra Librarian 3D Model Ultra Librarian AP62300TWU-7 CAD Model

Description

Introducing the AP62300TWU-7 from Diodes Incorporated

The AP62300TWU-7 is a cutting-edge, synchronous buck converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to deliver high efficiency, excellent thermal performance, and a compact footprint, making it an ideal choice for a wide range of applications.

Key Features

  • High Efficiency: The AP62300TWU-7 boasts an impressive efficiency rate, ensuring minimal power loss during operation and making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 16V, this buck converter is versatile and can accommodate various power supply requirements.
  • Current Capability: It is capable of delivering up to 3A of continuous output current, which is ideal for powering a broad spectrum of electronic devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 7V, allowing for precise voltage regulation tailored to the needs of the connected load.
  • Thermal Regulation: The AP62300TWU-7 is designed with an excellent thermal management system, ensuring reliable operation even under high load conditions.
  • Package: Housed in a compact TSOT26 package, it offers a space-saving solution for modern electronic designs.

Applications

The versatility and robust performance of the AP62300TWU-7 make it suitable for a multitude of applications, including:

  • Telecommunications
  • Networking Systems
  • Consumer Electronics
  • Industrial Controls
  • Computer Peripherals

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP62300TWU-7 is no exception, with its design and manufacturing processes conforming to rigorous industry standards. Customers can trust in the performance and longevity of this buck converter for their critical applications.

Whether you're developing power management solutions for portable devices or industrial systems, the AP62300TWU-7 from Diodes Incorporated provides the efficiency, flexibility, and reliability required to meet your design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess