The AP6502SP-13-01 is a high-performance, synchronous buck converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Efficiency: The AP6502SP-13-01 is designed to provide efficient DC-DC conversion, minimizing power loss and heat generation, which is crucial for energy-sensitive applications.
- Output Voltage: It offers a wide output voltage range, which is adjustable from 0.8V to the input voltage, ensuring versatility across various applications.
- Current Capacity: The device can deliver up to 2A of continuous output current, making it suitable for powering a broad range of components.
- Operating Frequency: With a 340kHz switching frequency, the AP6502SP-13-01 provides a good balance between efficiency and component size, allowing for smaller, space-saving inductors and capacitors.
- Thermal Performance: Enclosed in an SOP-8EP package, it features excellent thermal performance, ensuring reliability even under high power operation or elevated ambient temperatures.
Applications
The AP6502SP-13-01 is ideal for a wide array of applications, including but not limited to:
- Set-Top Boxes
- Networking Systems
- Flat Panel Televisions and Monitors
- Consumer Electronics
- Distributed Power Systems
Protection Features
Diodes Incorporated has equipped the AP6502SP-13-01 with several protection features to ensure the longevity and safety of the device and the system it powers. These include:
- Under-voltage lockout (UVLO)
- Over-current protection (OCP)
- Over-temperature protection (OTP)
Conclusion
The AP6502SP-13-01 from Diodes Incorporated stands out as a reliable and versatile synchronous buck converter, suitable for a variety of power management applications. Its combination of efficient power conversion, thermal performance, and comprehensive protection features make it an excellent choice for designers looking to optimize their power systems.