EN
  • EN
  • DE

AP65503SP-13

Part No AP65503SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 8SO  /  Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 12V
Current - Output 5A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SO-EP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP65503SP-13DIDKR,AP65503SP-13DITR,AP65503SP-13DICT
Standard Package 2,500
Win Source Part Number 961245-AP65503SP-13
Ultra Librarian 3D Model Ultra Librarian AP65503SP-13 CAD Model

Description

Introducing the AP65503SP-13 from Diodes Incorporated

The AP65503SP-13 is a cutting-edge, synchronous DC-DC buck converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This highly efficient power solution is specifically engineered to meet the rigorous power regulation requirements of modern electronic devices.

Key Features

  • High Efficiency: With its advanced design, the AP65503SP-13 achieves a remarkable efficiency of up to 97%, ensuring minimal power loss and better thermal performance.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range of 4.5V to 18V, making it versatile for various applications from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 7V to suit a wide array of low-voltage electronics, providing great flexibility in design.
  • High Output Current: It can deliver a continuous output current of up to 3A, which is ideal for powering mid-range power devices.
  • Thermal Protection: The AP65503SP-13 comes with built-in thermal shutdown protection that safeguards the device and its load from overheating.
  • Frequency Synchronization: The device supports frequency synchronization to reduce electromagnetic interference (EMI), a critical feature for applications sensitive to noise.
  • Compact Package: Enclosed in a space-saving SO-8EP package, it is suitable for compact PCB layouts and dense power management schemes.

Applications

The versatility of the AP65503SP-13 makes it an ideal choice for a diverse range of applications, including:

  • Telecommunications
  • Networking Systems
  • Industrial Controls
  • Consumer Electronics
  • Computing Devices

Diodes Incorporated's commitment to quality and performance is evident in the AP65503SP-13. Its robust design, combined with its ease of use, makes it a go-to solution for designers looking to optimize power consumption while maintaining a small footprint. Whether you are developing a new project or upgrading an existing one, the AP65503SP-13 offers the reliability and performance you need in a power management solution.

For detailed technical specifications, application notes, and support resources, visit the official Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess