The AP7115-35WG-7 is a high-performance, low dropout linear regulator offered by Diodes Incorporated, designed to deliver a continuous 3.5V output from a wide input voltage range. This compact and efficient component is ideal for a variety of applications, from consumer electronics to industrial systems, where a stable and reliable voltage source is essential.
Key Features
- Output Voltage: Provides a fixed output voltage of 3.5V, which is ideal for powering sensitive electronic circuits that require a stable supply.
- High Accuracy: Output accuracy is maintained within ±1%, ensuring precise voltage regulation for critical applications.
- Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency.
- Current Capacity: Capable of delivering up to 150mA of output current, making it suitable for a wide range of low-power devices.
- Thermal Protection: Includes over-temperature protection that safeguards the device against excessive heat and enhances reliability.
- Short-Circuit Protection: Built-in short-circuit protection prevents damage to the regulator and the connected load in the event of a fault.
- Package: Available in a small SOT-25 package, which is perfect for space-constrained applications.
Applications
The versatility of the AP7115-35WG-7 makes it suitable for a diverse range of applications. It is particularly well-suited for portable and battery-powered devices, such as smartphones, tablets, and handheld gaming consoles. Additionally, it can be used in IoT devices, wireless communication modules, and various sensors that require a consistent and efficient power supply.
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The AP7115-35WG-7 is manufactured with this commitment in mind, ensuring both performance and reliability for designers and engineers looking for a dependable voltage regulation solution.