EN
  • EN
  • DE

AP7312-1525FM-7

Part No AP7312-1525FM-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/2.5V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.5V
Dropout Voltage-Max 0.3V @ 150mA, 0.2V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V, 2.5V
Voltage - Dropout (Typical) 0.2V @ 150mA, 0.15V @ 200mA
Mounting SMD (SMT)
Case / Package 6-DFN2018 (2.0x1.8)
Win Source Part Number 106365-AP7312-1525FM-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7312-1525FM-7 CAD Model

Description

Diodes Incorporated AP7312-1525FM-7 Voltage Regulator

The AP7312-1525FM-7 from Diodes Incorporated is a highly efficient, low dropout linear regulator designed for a wide range of applications. This compact and reliable component offers a fixed output voltage of 1.5V with a maximum output current of 150mA, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Constructed with a SOT-25 package, the AP7312-1525FM-7 ensures a minimal footprint on circuit boards, providing more space for other critical components. Its small size, combined with a low quiescent current of just 55µA, makes it particularly suitable for space-constrained and power-sensitive designs such as wearables, IoT devices, and handheld gaming consoles.

One of the standout features of the AP7312-1525FM-7 is its low dropout voltage, which enhances the efficiency of the system by allowing operation closer to the battery end-of-life, thus extending the battery's usable life. This characteristic is especially beneficial in applications that require a stable voltage supply until the battery is fully depleted.

The device also incorporates several protective features to ensure the longevity and reliability of both the regulator and the system it powers. These include short-circuit protection, over-current protection, and thermal shutdown. These safeguards work together to prevent damage under abnormal conditions, such as excessive current draw or overheating, providing designers with peace of mind and reducing the risk of field failures.

Furthermore, the AP7312-1525FM-7 is characterized by its low noise output, which is essential for sensitive RF and analog circuits that demand a clean power supply. This makes it an excellent choice for audio devices, medical equipment, and precision instrumentation where signal integrity is paramount.

In summary, the AP7312-1525FM-7 from Diodes Incorporated is a versatile and robust voltage regulator that offers an optimal balance of size, efficiency, and protection. Its comprehensive features make it a go-to component for engineers looking to enhance the performance and reliability of their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess