EN
  • EN
  • DE

LP3871EMPX-2.5/NOPB

Part No LP3871EMPX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.8A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 1056466-LP3871EMPX-2.5/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP3871EMPX-2.5/NOPB CAD Model

Description

Product Overview: LP3871EMPX-2.5/NOPB

The LP3871EMPX-2.5/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments (TI). Designed to meet the rigorous demands of modern electronic devices, this regulator offers a stable and reliable power supply, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive, and industrial equipment.

The device provides a fixed output voltage of 2.5V, which is suitable for powering sensitive analog and digital circuits that require a precise and stable voltage source. It can deliver an output current of up to 800mA, ensuring sufficient power for various components. The LP3871EMPX-2.5/NOPB stands out with its low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.

Key Features

  • Fixed Output Voltage: 2.5V precision output suitable for a variety of applications.
  • High Output Current: Capable of supplying up to 800mA to meet the needs of power-hungry devices.
  • Low Dropout Voltage: Ensures efficient operation, even with minimal voltage differences between input and output.
  • Thermal Shutdown Protection: Enhances safety by automatically shutting down the regulator to prevent overheating.
  • Stable with Low-ESR Capacitors: Compatible with ceramic and other types of low-ESR output capacitors, providing design flexibility and improved transient response.
  • Overcurrent Protection: Guards against excessive currents that could damage the regulator and the powered device.

The LP3871EMPX-2.5/NOPB is available in a small-footprint SOT-223 package, which is ideal for space-constrained applications. Its no-lead (NOPB) design aligns with environmental standards, reducing hazardous substances in electronic components.

With its combination of performance, protection features, and compact design, the LP3871EMPX-2.5/NOPB from Texas Instruments is a robust solution for stable voltage regulation in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess