The AP7313-33RG-7 is a highly efficient, low dropout voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for powering various low-voltage electronic circuits.
- High Accuracy: It offers excellent load and line regulation, ensuring the output voltage remains stable even under varying input voltages and load conditions.
- Low Dropout: The AP7313-33RG-7 boasts a low dropout performance, which means it can maintain output regulation with a minimal difference between the input and output voltages.
- Current Limiting: The built-in current limiting feature protects the device and the load from damage due to excessive current.
- Over-Temperature Protection: It also includes an over-temperature protection mechanism that shuts down the regulator to prevent overheating.
- Power-Saving Mode: The regulator has a power-saving mode that reduces quiescent current, enhancing the overall efficiency of the system.
Applications
The AP7313-33RG-7 is versatile and can be used in various applications such as:
- Battery-powered devices
- Portable and handheld equipment
- Microcontroller power supply
- Wireless communication devices
- Consumer electronics
Package and Availability
This voltage regulator comes in a small SOT-23 package, which is ideal for space-constrained applications. The part number AP7313-33RG-7 refers to the version in a standard reel of 3000 units, which facilitates easy integration into automated assembly processes.
Conclusion
With its compact size, high accuracy, and robust protection features, the AP7313-33RG-7 from Diodes Incorporated is a reliable and efficient solution for maintaining stable voltages in a variety of electronic devices. Its energy-saving features and ease of integration make it a popular choice for designers looking for a dependable voltage regulation solution.