EN
  • EN
  • DE

AP7315-18W5-7

Part No AP7315-18W5-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.25V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.44V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 60μA
Current - Supply (Maximum) 100μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-25
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800867-AP7315-18W5-7
Ultra Librarian 3D Model Ultra Librarian AP7315-18W5-7 CAD Model

Description

Diodes Incorporated AP7315-18W5-7 LDO Voltage Regulator

The AP7315-18W5-7 is a highly precise, low dropout voltage regulator from Diodes Incorporated, designed to deliver a fixed output voltage of 1.8V with an impressive accuracy of ±1%. This low-power device is capable of supplying up to 150mA of output current, making it an ideal solution for powering sensitive analog and digital circuits that require a stable and clean power supply.

Constructed with a low-dropout architecture, the AP7315-18W5-7 ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The device features a typical dropout voltage of just 250mV at full load, which further enhances its efficiency.

This LDO voltage regulator comes in a compact SOT-25 package, which is perfect for space-constrained applications. Its small footprint allows it to be easily integrated into a wide range of electronic devices such as portable media players, GPS devices, and other handheld applications.

The AP7315-18W5-7 also incorporates several safety features to ensure reliable operation under various conditions. These include over-current protection, which prevents the regulator from damage during fault conditions, and thermal shutdown, which protects the device from overheating. Additionally, the regulator has a low quiescent current, which contributes to the overall power efficiency of the system it is used in.

Key features of the AP7315-18W5-7 include:

  • Fixed Output Voltage: 1.8V
  • Output Voltage Accuracy: ±1%
  • Maximum Output Current: 150mA
  • Low Dropout Voltage: 250mV @ 150mA
  • Low Quiescent Current
  • Over-Current Protection
  • Thermal Shutdown Protection
  • Compact SOT-25 Package

With its precision voltage regulation, low power consumption, and compact design, the AP7315-18W5-7 is an excellent choice for engineers looking to maintain voltage stability in their sensitive electronic circuits. Whether it's for portable, wearable, or IoT devices, this LDO from Diodes Incorporated offers a reliable power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1682 $58.0290
840+ $0.1381 $116.0040
1,300+ $0.1337 $173.8100
1,790+ $0.1294 $231.6260
2,310+ $0.1251 $288.9810
3,090+ $0.1122 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess