Product Overview: AP7332-1828W6G-7
The AP7332-1828W6G-7 is a highly efficient, low dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is well-suited for a variety of applications, particularly those requiring a stable and reliable voltage source.
Key Features
- Output Voltage: This device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronics that require a precise voltage level.
- High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring device performance remains consistent over various conditions.
- Low Dropout: The AP7332-1828W6G-7 boasts a low dropout performance, which allows it to maintain output voltage regulation even when the supply voltage is very close to the output voltage.
- Current Capacity: It can deliver up to 300mA of continuous output current, making it suitable for a range of low-power applications.
- Power-Saving: The quiescent current is as low as 25µA, which significantly enhances its power-saving capabilities for battery-powered devices.
- Thermal Protection: The built-in thermal shutdown function protects the device from overheating, ensuring safe operation under varying conditions.
- Short Circuit Protection: It also incorporates short circuit protection to safeguard the device and the load from potential damage due to excessive current.
- Package: The regulator comes in a compact SOT-25 package, which is ideal for space-constrained applications.
Applications
The AP7332-1828W6G-7 is versatile and can be used in a range of applications, including but not limited to:
- Portable and battery-powered equipment
- Wireless communication devices
- Power management for consumer electronics
- Personal digital assistants (PDAs) and digital cameras
With its reliable performance, small footprint, and protection features, the AP7332-1828W6G-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.