EN
  • EN
  • DE

AP7348D-3030RS4-7

Part No AP7348D-3030RS4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO CMOS LOWCURR X1-DFN1612-8 T& / Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 4
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 3V, 3V, 3V, 3V
Voltage Dropout (Max) 0.33V @ 300mA, 0.33V @ 300mA, 0.33V @ 300mA, 0.33V @ 300mA
Current - Output 300mA, 300mA, 300mA, 300mA
Current - Quiescent (Iq) 280 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package X1-DFN1612-8 (Type B)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP7348D-3030RS4-7TR
Standard Package 5,000
Win Source Part Number 1109369-AP7348D-3030RS4-7
Ultra Librarian 3D Model Ultra Librarian AP7348D-3030RS4-7 CAD Model

Description

Introducing the AP7348D-3030RS4-7 Low Dropout Regulator

Diodes Incorporated presents the AP7348D-3030RS4-7, a highly efficient, low dropout regulator designed to deliver a stable and precise voltage supply. This regulator is ideal for a wide range of applications, including portable devices, consumer electronics, and industrial equipment that require a reliable power solution.

Key Features

  • Output Voltage: The AP7348D-3030RS4-7 provides a fixed output voltage of 3.0V, which is essential for consistent performance in sensitive electronic circuits.
  • High Accuracy: This regulator offers excellent load and line regulation, maintaining a voltage accuracy of ±1%, ensuring that your device operates reliably under varying conditions.
  • Low Dropout: With a low dropout voltage, this component minimizes power loss and improves efficiency, making it suitable for battery-operated devices where energy conservation is critical.
  • Current Capacity: It can supply up to 150mA of output current, catering to the needs of low-power applications without compromising performance.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and safety of both the regulator and the application it powers.
  • Package Type: The AP7348D-3030RS4-7 comes in a compact X2-DFN1010-4 package, making it an excellent choice for space-constrained designs.

Applications

The versatility of the AP7348D-3030RS4-7 allows it to be integrated into a variety of electronic systems, including:

  • Smartphones and wearable technology
  • Wireless communication devices
  • Portable media players
  • Healthcare monitoring devices
  • Power management modules

With its combination of high accuracy, low power consumption, and protective features, the AP7348D-3030RS4-7 from Diodes Incorporated stands out as a robust power management solution. Whether you are designing a new product or looking to improve an existing one, this low dropout regulator is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess