Product Overview: Diodes Incorporated AP7387-50W5-7
The AP7387-50W5-7 is a cutting-edge, low dropout (LDO) regulator from the esteemed manufacturer Diodes Incorporated. This high-performance component is designed to deliver a fixed output voltage of 5V with an impressive accuracy of ±1%. It is capable of sourcing up to 150mA of output current, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: The device provides a steady 5V output, which is essential for powering sensitive electronic circuits.
- High Accuracy: With an output voltage accuracy of ±1%, the AP7387-50W5-7 ensures that your devices operate within their optimal voltage range.
- Low Dropout: The low dropout voltage allows the regulator to continue delivering a consistent output even when the supply voltage is close to the output voltage, enhancing efficiency.
- Current Capability: It can deliver up to 150mA, catering to a variety of low-power devices and applications.
- Thermal Protection: The built-in thermal shutdown function protects the device from overheating, contributing to the longevity and reliability of both the regulator and the application it powers.
- Short-Circuit Protection: The AP7387-50W5-7 includes short-circuit protection, ensuring safety and preventing damage in the event of a fault.
Applications
This versatile LDO regulator is suitable for a broad array of applications, particularly where power efficiency and space constraints are critical considerations. It is commonly used in:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Power management for IoT devices
- Consumer electronics
Product Specifications
Parameter
Value
Manufacturer
Diodes Incorporated
Part Number
AP7387-50W5-7
Output Voltage
5V
Output Current
150mA
Accuracy
±1%
Package / Case
SOT-25
For designers looking for a reliable and efficient LDO regulator, the AP7387-50W5-7 from Diodes Incorporated stands out as an excellent choice, balancing performance and protection features in a compact package.