EN
  • EN
  • DE

AP78L08SG-13

Part No AP78L08SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.1A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 100mA
Operating Supply Current 5.5mA
PSRR 46dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -20°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 8V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 010120-AP78L08SG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP78L08SG-13 CAD Model

Description

Introducing the AP78L08SG-13 Voltage Regulator from Diodes Incorporated

The AP78L08SG-13 is a highly reliable, fixed-voltage integrated circuit voltage regulator designed by the renowned semiconductor manufacturer Diodes Incorporated. This component is engineered to deliver a stable 8V output, making it an essential part of the power management system in a wide range of electronic applications. Its robust design ensures consistent performance, which is critical for maintaining the longevity and reliability of electronic devices.

Key Features

  • Output Voltage: The AP78L08SG-13 provides a fixed output voltage of 8V, which is suitable for a variety of low-power applications.
  • Output Current: It can deliver up to 100mA of output current, which is adequate for small-scale operations within electronic circuits.
  • Package Type: This voltage regulator comes in an SOT-223 package, which is known for its small footprint and excellent power dissipation characteristics.
  • Thermal Shutdown: It includes a thermal shutdown mechanism that protects the device from overheating, thus ensuring safe operation under varying conditions.
  • Short Circuit Protection: The AP78L08SG-13 is equipped with short circuit protection, which safeguards the regulator and the device it powers from potential damage due to short circuits.

Applications

The versatility of the AP78L08SG-13 makes it ideal for a broad spectrum of applications, including:

  • Consumer electronics such as audio and video equipment
  • Home appliances that require stable voltage regulation
  • Small-scale industrial control systems
  • Power supplies for low-power communication devices
  • Battery-powered devices that need efficient power management

Product Quality and Support

Diodes Incorporated is committed to providing high-quality products, and the AP78L08SG-13 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance. Additionally, Diodes Incorporated offers comprehensive technical support for their products, ensuring that designers and engineers can integrate the AP78L08SG-13 into their projects with confidence.

The AP78L08SG-13 voltage regulator is a testament to Diodes Incorporated's dedication to excellence in power management solutions. With its precise voltage regulation, thermal and short circuit protection, and suitability for a wide range of applications, this component is a smart choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2674 $58.8280
530+ $0.2195 $116.3350
815+ $0.2127 $173.3505
1,125+ $0.2057 $231.4125
1,455+ $0.1989 $289.3995
1,945+ $0.1783 $346.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess