EN
  • EN
  • DE

AP8802HSP-13

Part No AP8802HSP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8SOIC / Conv DC-DC 8V to 60V Step Down Single-Out 1A 8-Pin SO EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 60V
Channel Output Current 1A (Switch)
Frequency 700kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 010127-AP8802HSP-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP8802H
Introduction Date June 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AP8802HSP-13 CAD Model

Description

Product Overview: AP8802HSP-13

The AP8802HSP-13 is a high-performance, constant current LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically engineered to deliver a precise and stable current for high-brightness LED applications, making it an ideal solution for a variety of lighting scenarios such as architectural, decorative, and general illumination.

Equipped with a wide input voltage range of 6V to 30V, the AP8802HSP-13 is versatile and can accommodate various power supplies, ensuring compatibility with a broad spectrum of LED configurations. Its constant current output can be set up to 1A with an external resistor, which allows for fine-tuning the brightness levels of the connected LEDs to the desired intensity.

Key Features and Benefits

  • High Efficiency: The AP8802HSP-13 operates with high efficiency, which reduces energy consumption and heat generation, thereby extending the life of the LEDs.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures reliable operation by preventing damage due to overheating.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness levels and enabling dynamic lighting effects.
  • Low Profile: The AP8802HSP-13 comes in a space-saving package, making it suitable for compact designs where board space is at a premium.
  • Simple Application Circuit: The device requires minimal external components, which simplifies the design and reduces the overall bill of materials.

Applications

The AP8802HSP-13 is designed for a wide range of applications, including:

  • LED backlighting for LCD TVs and monitors
  • Automotive lighting
  • Outdoor and street lighting
  • Portable flashlights and headlamps
  • General purpose constant current sources

With its robust performance and flexibility, the AP8802HSP-13 from Diodes Incorporated stands out as a reliable and efficient choice for designers looking to enhance their LED lighting solutions. Its ease of integration and ability to provide consistent and controlled illumination makes it a go-to component for high-quality, energy-efficient lighting designs.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
130+ $0.7828 $101.7640
200+ $0.7564 $151.2800
285+ $0.7035 $200.4975
370+ $0.6770 $250.4900
465+ $0.6506 $302.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,465 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess