The AP9050FDB-7 from Diodes Incorporated is a high-performance, P-channel enhancement mode Field Effect Transistor (FET) designed for power management applications. This device is part of Diodes Incorporated's extensive range of MOSFETs that offer energy-efficient power conversion in a compact, surface-mount package. The AP9050FDB-7 is tailored for load switch and battery protection circuits, providing a reliable solution for designers looking to enhance system performance.
Key Features
- Low On-Resistance: The AP9050FDB-7 features a low on-resistance (RDS(on)), minimizing losses and improving efficiency in power management circuits.
- High Power Dissipation: With an excellent power dissipation capability, this MOSFET can handle higher currents, making it suitable for demanding applications.
- Small Footprint: The device comes in a compact DFN2020 package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The AP9050FDB-7 is environmentally friendly, complying with current RoHS requirements and lead-free standards.
Applications
The versatility of the AP9050FDB-7 allows it to be used in a wide range of applications, including:
- Power management for portable devices
- Battery-powered systems
- Load switch circuits
- DC/DC converters
- Power distribution systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-20V |
| Continuous Drain Current (ID) |
-6A |
| Power Dissipation (PD) |
1.25W |
| On-Resistance (RDS(on)) |
Typ. 28mΩ @ VGS = -4.5V |
| Operating Temperature Range |
-55°C to +150°C |
For designers and engineers requiring a reliable P-channel MOSFET, the AP9050FDB-7 offers an excellent balance of performance and size. Its robust electrical characteristics ensure efficient operation in a variety of circuits, making it a go-to choice for modern power management solutions.