EN
  • EN
  • DE

AP91352MN1-DT8-7

Part No AP91352MN1-DT8-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 12WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Family Name AP91352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP91352MN1-DT8-7DIDKR, AP91352MN1-DT8-7DITR, AP91352MN1-DT8-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911585-AP91352MN1-DT8-7
Ultra Librarian 3D Model Ultra Librarian AP91352MN1-DT8-7 CAD Model

Description

Product Overview: AP91352MN1-DT8-7

The AP91352MN1-DT8-7 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications where accurate detection and control are paramount. This product is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, which are known for their reliability and innovation.

Key Features

  • High Accuracy: The AP91352MN1-DT8-7 is built to deliver precise results, ensuring high reliability for the systems it is integrated into.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power draw, making it suitable for battery-powered devices or energy-sensitive applications.
  • Compact Form Factor: Its small size enables it to be used in space-constrained applications without compromising performance.
  • Robust Temperature Range: Designed to perform consistently across a wide temperature range, the AP91352MN1-DT8-7 is suitable for use in environments with varying thermal conditions.
  • Versatility: This IC can be used in various applications, including industrial, automotive, and consumer electronics, demonstrating its flexibility and adaptability to different market needs.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices
  • Smart Home Automation
  • Power Management Systems

Technical Specifications

The AP91352MN1-DT8-7 comes in a robust package that ensures long-term durability and performance. Its technical specifications are designed to meet the stringent requirements of modern electronic systems, providing engineers with a reliable component for their designs.

Ordering and Availability

For detailed ordering information and availability of the AP91352MN1-DT8-7, customers are encouraged to contact Diodes Incorporated directly or visit their official website. Diodes Incorporated provides comprehensive support to assist with product selection, integration, and post-sales service.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess