EN
  • EN
  • DE

APT13003LZTR-G1

Part No APT13003LZTR-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 0.8A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 800mA
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) at Ib, Ic 500mV at 40mA, 200mA
DC Current Gain (hFE) (Min) at Ic, Vce 6 at 300mA, 10V
Power - Max 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800627-APT13003LZTR-G1
Ultra Librarian 3D Model Ultra Librarian APT13003LZTR-G1 CAD Model

Description

Product Overview: APT13003LZTR-G1

The APT13003LZTR-G1 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated. This semiconductor device is engineered to deliver reliable and efficient performance for a wide range of electronic applications. Its robust construction ensures longevity and stable operation under various conditions.

Key Features

  • Voltage and Current Ratings: The APT13003LZTR-G1 is capable of withstanding collector-emitter voltages up to 400V, making it suitable for high-voltage applications. Furthermore, it can handle continuous collector currents up to 1.5A, ensuring it can drive a significant amount of current when necessary.
  • Power Dissipation: With a power dissipation of 25W, this transistor can manage a considerable amount of power, which is beneficial for applications requiring high power handling capabilities.
  • High Gain Bandwidth Product: The device features a high transition frequency, making it an excellent choice for amplification purposes in audio and other high-frequency signal processing applications.
  • TO-92 Package: The APT13003LZTR-G1 comes in a TO-92 package, which is widely recognized for its ease of mounting and good thermal performance. The package is suitable for through-hole mounting, providing a secure and reliable connection in a circuit board.

Applications

The versatility of the APT13003LZTR-G1 allows it to be used in a variety of electronic circuits and products. Some common applications include:

  • Switching power supplies
  • Power management systems
  • Motor control circuits
  • Lighting systems
  • Audio amplifiers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APT13003LZTR-G1 is no exception. It is built to meet or exceed industry standards for performance and reliability. Customers can trust this product for its consistency and durability in their electronic designs.

Environmental Compliance

The APT13003LZTR-G1 is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This compliance reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1501 $57.7885
940+ $0.1231 $115.7140
1,455+ $0.1194 $173.7270
2,000+ $0.1155 $231.0000
2,590+ $0.1116 $289.0440
3,465+ $0.1000 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,900 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess