EN
  • EN
  • DE

NSVT65011MW6T1G

Part No NSVT65011MW6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 65V 0.1A SC88-6 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Manufacturer onsemi
Packaging Reel - TR
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NSVT65011
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSVT65011MW6T1GOSTR,NSVT65011MW6T1GOSDKR,NSVT65011MW6T1GOSCT
Standard Package 3,000
Win Source Part Number 1325065-NSVT65011MW6T1G
Ultra Librarian 3D Model Ultra Librarian NSVT65011MW6T1G CAD Model

Description

The NSVT65011MW6T1G is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leading name in the field of energy-efficient innovations. This product is tailored for high-performance applications that require precision and reliability, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Capacity: The NSVT65011MW6T1G is capable of handling high current loads, ensuring stable operation in demanding conditions.
  • Low On-Resistance: With its low on-resistance, this device offers reduced power loss and improved efficiency, which is crucial for power-sensitive applications.
  • Small Package Size: The compact design allows for a smaller footprint on printed circuit boards (PCBs), providing more space for other components or for minimizing the overall size of the electronic device.
  • Robust Thermal Performance: Engineered to dissipate heat effectively, the NSVT65011MW6T1G maintains its performance even under elevated temperatures, contributing to longer service life and reliability.

Applications

The versatility of the NSVT65011MW6T1G makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Computing and server systems
  • Telecommunication equipment

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet stringent environmental standards. The NSVT65011MW6T1G complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is environmentally friendly. Additionally, the device is manufactured in facilities that follow rigorous quality control procedures, assuring the reliability and performance that customers expect from ON Semiconductor products.

Conclusion

The NSVT65011MW6T1G from ON Semiconductor represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to optimize their electronic systems. With its robust features and compliance with environmental standards, it stands as a testament to ON Semiconductor's dedication to innovation and sustainability in the semiconductor industry.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4613 $50.7430
265+ $0.3786 $100.3290
410+ $0.3667 $150.3470
565+ $0.3549 $200.5185
730+ $0.3431 $250.4630
980+ $0.3076 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,493 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess