EN
  • EN
  • DE

AS339M-E1

Part No AS339M-E1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE QUAD COMPARATORS / Comparator Quad ±18V/36V 14-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Diodes Incorporated
Win Source Part Number 220369-AS339M-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AS339
ECCN EAR99
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian AS339M-E1 CAD Model

Description

Introducing the AS339M-E1 Analog Comparator from Diodes Incorporated

Diodes Incorporated presents the AS339M-E1, a high-performance analog comparator designed to cater to a wide range of applications that require precise voltage comparisons. This device is an essential component in systems where signal integrity and operational reliability are paramount. The AS339M-E1 is engineered to provide an efficient and cost-effective solution for your circuit designs.

Key Features

      
  • Quad Comparator: The AS339M-E1 features four independent comparator circuits in one package, allowing for multiple comparisons and space-saving on the PCB.
  •   
  • Low Power Consumption: With its focus on energy efficiency, this comparator is ideal for battery-powered and portable devices, ensuring extended operational life.
  •   
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various application requirements and making it versatile for both single and dual power supply operations.
  •   
  • Fast Response Time: The AS339M-E1 is designed for a quick response, which is critical for applications that require high-speed signal processing.
  •   
  • Open Collector Outputs: The open collector output configuration provides the flexibility to connect the output to any voltage level within the power supply range, enabling direct interfacing with other logic levels.
  •   
  • Input Offset Voltage: The comparator is characterized by a low input offset voltage, ensuring accurate voltage detection and comparison.

Applications

The AS339M-E1 is suitable for a variety of applications, including:

      
  • Limit comparators
  •   
  • Voltage level detection
  •   
  • Window comparators
  •   
  • Zero-crossing detectors
  •   
  • Timing circuits
  •   
  • Relay drivers
  •   
  • Motor controllers
  •   
  • Various types of signal processing equipment

With its robust design and flexible features, the AS339M-E1 from Diodes Incorporated stands out as a reliable choice for designers who need a comparator that balances performance with practicality. Whether you're working on industrial, automotive, or consumer electronics, this analog comparator is built to deliver consistent results and integrate seamlessly into your projects.

For detailed specifications, application notes, and additional resources, please refer to the official product datasheet or contact Diodes Incorporated's customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.6623
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,235 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess