Product Overview: AS7815ADTR-E1
The AS7815ADTR-E1 is a precision voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device provides a fixed output voltage of 15V with high accuracy and stability, making it an ideal choice for a wide range of applications requiring a reliable power supply.
The AS7815ADTR-E1 is part of the AS78xx series, which are three-terminal positive voltage regulators that offer thermal overload protection and short circuit protection, ensuring the longevity and reliability of both the regulator and the electronic system it is part of. The output current of this device can go up to 1A, which is sufficient for a variety of medium-power applications.
Key Features:
- Output Voltage: Fixed 15V output with high precision.
- Output Current: Capable of delivering up to 1A of load current.
- Protection Features: Built-in thermal overload protection and short circuit protection safeguard the device and connected components.
- Package: Supplied in a TO-252 (DPAK) package, which is suitable for automated surface mount assembly and helps in thermal dissipation.
- Low Dropout: The low dropout voltage ensures efficient operation even with a small difference between the input and output voltage.
Applications:
The AS7815ADTR-E1 is versatile and can be used in various electronic circuits, including:
- Consumer electronics such as televisions and audio equipment
- Computer peripherals and power supplies
- Automotive electronics
- Industrial control systems
- Battery-powered devices
With its robust design and consistent performance, the AS7815ADTR-E1 from Diodes Incorporated is an excellent choice for designers and engineers looking to integrate a stable voltage regulator into their electronic projects. Its compact size, combined with its ease of use and comprehensive protection features, make it a reliable and cost-effective solution for a multitude of power management applications.