EN
  • EN
  • DE

AS78L05RTR-E1-LY

Part No AS78L05RTR-E1-LY
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220437-AS78L05RTR-E1-LY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS78L05RTR-E1-LY CAD Model

Description

Product Overview: AS78L05RTR-E1-LY

The AS78L05RTR-E1-LY is a high-quality voltage regulator component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer a consistent 5V output voltage, which is essential for a wide range of electronic applications. With its precise voltage regulation and reliability, the AS78L05RTR-E1-LY is an excellent choice for designers looking to ensure stable operation in their electronic circuits.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is commonly used in digital and analog circuits.
  • Output Current: It is capable of delivering up to 100mA of output current, making it suitable for low-power applications.
  • Package Type: The AS78L05RTR-E1-LY comes in a convenient SOT-89 package, which is ideal for space-constrained applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it against excessive power dissipation and high-temperature conditions.
  • Short Circuit Protection: It also features short circuit protection, which contributes to the overall durability and longevity of the component by preventing damage due to accidental short circuits.
  • Low Dropout Voltage: The regulator operates with a low dropout voltage, ensuring efficient performance even with a minimal difference between the input and output voltages.
  • Stable Operation: Designed for stable operation, the AS78L05RTR-E1-LY includes bypass capacitors at the input and output to minimize noise and maintain a steady voltage under varying load conditions.

Applications

The AS78L05RTR-E1-LY is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Microcontroller Systems
  • Automotive Electronics
  • Telecommunication Equipment

With its robust feature set, the AS78L05RTR-E1-LY from Diodes Incorporated stands out as a reliable component for designers and engineers who require a stable and consistent power supply in their electronic designs. Its compact form factor, combined with protection features, makes it a dependable choice for a multitude of applications where voltage regulation is paramount.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess