EN
  • EN
  • DE

TC7WBL3305CFK

Part No TC7WBL3305CFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low Voltage / Low Capacitance Dual Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265411-TC7WBL3305CFK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WBL3305CFK CAD Model

Description

The TC7WBL3305CFK is a high-speed, dual-supply bus transceiver from Toshiba Semiconductor and Storage. This device is designed for bi-directional asynchronous communication between data buses. It is particularly well-suited for mixed-voltage systems where data transfer between different voltage levels is required, ensuring signal integrity and preventing damage to connected components.

Applications

  • Level Shifting: Used extensively in systems requiring translation between different voltage domains (e.g., 1.8V to 3.3V, 3.3V to 5V).
  • Asynchronous Communication: Ideal for asynchronous data transfer in various digital systems.
  • Data Bus Isolation: Provides electrical isolation between two data buses to prevent noise and interference.
  • Mixed-Voltage Systems: Commonly found in portable devices, embedded systems, and industrial control equipment operating with multiple voltage levels.
  • Memory Interfaces: Employed in memory systems to interface with memory devices operating at different voltages.

Features

  • Dual-Supply Operation: Allows independent selection of voltage levels for the A and B ports (VCCA and VCCB).
  • Wide Operating Voltage Range: VCCA and VCCB can range from 1.65 V to 5.5 V.
  • High-Speed Data Transfer: Optimized for high-speed signal transmission with minimal propagation delay.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Overvoltage Tolerant Inputs: Inputs are overvoltage tolerant, providing protection against voltage spikes.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits

  • Voltage Level Translation: Simplifies the design of mixed-voltage systems by providing seamless voltage level translation.
  • Enhanced Signal Integrity: Ensures reliable data transmission by minimizing signal degradation.
  • System Protection: Protects sensitive components from overvoltage conditions.
  • Reduced Power Consumption: Extends battery life in portable applications due to its low power operation.
  • Compact Design: Enables integration into small form-factor devices due to its miniature package.
  • Improved System Reliability: Enhances overall system reliability by providing robust signal buffering and isolation.

Technical Specifications: The TC7WBL3305CFK typically features a propagation delay of a few nanoseconds, supports a wide temperature range, and is available in a lead-free package. Detailed specifications, including specific voltage thresholds, current consumption, and timing characteristics, can be found in the device's datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2090 $50.1600
585+ $0.1715 $100.3275
905+ $0.1662 $150.4110
1,245+ $0.1608 $200.1960
1,610+ $0.1555 $250.3550
2,155+ $0.1394 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess