The AZ1084S-5.0E1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to deliver a continuous output current of up to 5A with an output voltage fixed at 5.0V, making it an ideal power solution for a wide range of applications.
Key Features
- Output Voltage: Fixed at 5.0V, providing a stable power supply for 5V-operated devices.
- High Current Capability: Capable of delivering up to 5A of output current, suitable for high-power applications.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
- Thermal Overload Protection: Protects the device against overheating, enhancing reliability and longevity.
- Short Circuit Protection: Offers safety and protection for the regulator and the system in the event of a short circuit.
- Adjustable Output Version: Provides flexibility for precise voltage regulation in various applications.
- TO-263 Package: The robust TO-263 package allows for efficient heat dissipation and easy integration into a variety of designs.
Applications
The AZ1084S-5.0E1 is versatile and can be used in numerous electronic applications, including:
- High-efficiency linear power supplies
- Battery chargers
- Graphics cards
- Computer motherboards
- Networking and telecom equipment
- Industrial systems
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AZ1084S-5.0E1 is produced with the highest standards, ensuring reliability and performance consistency. Whether for commercial, industrial, or personal electronics, this linear regulator is designed to meet the rigorous demands of any application.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.