EN
  • EN
  • DE

AZ1117BD-ADJTRE1

Part No AZ1117BD-ADJTRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221815-AZ1117BD-ADJTRE1
Popularity Low
Supply and Demand Status Balance
Family Name AZ1117B
Introduction Date October 14, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ1117BD-ADJTRE1 CAD Model

Description

Diodes Incorporated AZ1117BD-ADJTRE1 Voltage Regulator

The AZ1117BD-ADJTRE1 from Diodes Incorporated is a highly efficient, low dropout (LDO) voltage regulator with adjustable output, designed to deliver a stable and precise voltage supply. This component is a perfect solution for a wide range of applications requiring voltage regulation, from consumer electronics to industrial automation systems.

This LDO regulator is capable of delivering up to 1A of continuous output current with a dropout voltage of typically 1.2V at full load, making it an excellent choice for systems where minimal power loss is crucial. The output voltage is adjustable from 1.25V to an upper limit determined by the input voltage, providing the flexibility needed for custom voltage requirements.

The AZ1117BD-ADJTRE1 comes in a TO-252 package, which is known for its small footprint and excellent thermal performance. This package allows the device to operate over a wide temperature range, making it suitable for challenging environments. Additionally, the regulator features current limit and thermal shutdown protection, enhancing the safety and reliability of the end application by preventing damage from overcurrent and overheating conditions.

With its low quiescent current, the AZ1117BD-ADJTRE1 is also an ideal choice for battery-powered devices, where power efficiency is paramount. The device's high accuracy and low noise performance ensure that sensitive RF and analog circuits receive a clean power supply, contributing to the overall system stability and performance.

Key features of the AZ1117BD-ADJTRE1 include:

  • Adjustable output voltage from 1.25V to the input voltage minus the dropout
  • 1A output current capability
  • Low dropout voltage: typically 1.2V at full load
  • Excellent thermal performance with TO-252 package
  • Current limit and thermal shutdown protection
  • Low quiescent current suitable for battery-powered applications

Whether you are designing power supplies for portable devices, networking equipment, or other sensitive electronic systems, the AZ1117BD-ADJTRE1 is a reliable and versatile component that ensures a stable and efficient power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess