The AZ1117D-1.8E1 from Diodes Incorporated is a highly efficient, low dropout (LDO) linear voltage regulator designed to deliver a stable 1.8V output from a wide input voltage range. This component is ideal for various applications, including consumer electronics, industrial automation, and telecommunications, where a reliable power supply is crucial for optimal performance.
Key Features
- Output Voltage: Precisely regulated 1.8V output, suitable for powering sensitive electronic circuits.
- High Efficiency: Low dropout performance ensures minimal power loss between the input and output, contributing to overall energy efficiency.
- Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for a range of power-hungry devices.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
- Short Circuit Protection: Built-in short circuit protection enhances the safety and longevity of the regulator and connected components.
- Packaging: Available in a TO-252 (DPAK) package, which is designed for optimal heat dissipation and space efficiency on a PCB.
Applications
The AZ1117D-1.8E1 is versatile and can be used across various sectors:
- Consumer Electronics: Ideal for portable devices, gaming consoles, and home entertainment systems.
- Industrial: Suitable for automation controls, instrumentation, and other industrial equipment that requires stable voltage.
- Telecommunications: Can be used in networking hardware, modems, and other communication devices.
- Computing: Provides reliable power for microprocessors, memory, and other components in computers and servers.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AZ1117D-1.8E1 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in demanding environments. Whether for commercial or industrial applications, this LDO voltage regulator is an excellent choice for designers looking for a dependable power management solution.