EN
  • EN
  • DE

AZ1117ID-5.0TRG1

Part No AZ1117ID-5.0TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 800MA TO252-2 / LOW DROPOUT LINEAR REGULATOR WITH INDUSTRIAL TEMPERATURE RANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 1.4V at 800mA
Current - Output 1A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Thermal Shutdown
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-2
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804029-AZ1117ID-5.0TRG1
Ultra Librarian 3D Model Ultra Librarian AZ1117ID-5.0TRG1 CAD Model

Description

Diodes Incorporated AZ1117ID-5.0TRG1 Voltage Regulator

The AZ1117ID-5.0TRG1 from Diodes Incorporated is a robust low dropout three-terminal voltage regulator designed to deliver a continuous 1A of output current with a low dropout voltage of typically 1.2V at full load. This component is an ideal solution for applications requiring a regulated 5.0V power supply with high efficiency and excellent thermal performance.

Key Features

  • Output Voltage: Fixed at 5.0V, providing a stable voltage for consistent performance.
  • Output Current: Capable of delivering up to 1A, making it suitable for a wide range of applications.
  • Low Dropout: The typical dropout voltage is 1.2V at full load, ensuring efficient operation even in conditions with minimal input-output voltage differential.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable power delivery.
  • Thermal Protection: Features over-temperature shutdown and current limit protection to safeguard against excessive heat and current.
  • Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and compact circuit designs.

Applications

The AZ1117ID-5.0TRG1 is versatile and can be used in a variety of electronic devices and systems. Common applications include:

  • Consumer electronics such as TVs, radios, and computer peripherals.
  • Portable devices where battery life and efficiency are critical.
  • Linear power supplies as a post-regulator for switching supplies.
  • Microprocessor and microcontroller-based systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ1117ID-5.0TRG1 is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliability and performance. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

Overall, the AZ1117ID-5.0TRG1 voltage regulator is a high-performance solution that combines efficiency, accuracy, and protection features to meet the needs of modern electronic applications. With its fixed 5.0V output, high current capability, and compact package, it stands out as a go-to component for designers seeking a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5050 $50.5000
245+ $0.4144 $101.5280
375+ $0.4014 $150.5250
515+ $0.3885 $200.0775
670+ $0.3755 $251.5850
895+ $0.3367 $301.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess