EN
  • EN
  • DE

AZ23C24-7

Part No AZ23C24-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 24V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power 300mW
Impedance (Maximum) (Zzt) 80 Ohms
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number AZ23C24
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 737074-AZ23C24-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C24-7 CAD Model

Description

The AZ23C24-7, crafted by the reputable Diodes Incorporated, is a high-performance, durable Zener diode that offers excellent stability and reliability for a range of electronic applications. This diode is specifically designed to provide voltage regulation with a nominal Zener voltage of 24V, making it an ideal choice for precision voltage clamping and reference circuits.

Key Features

  • Dual Zener Diodes: This component consists of two Zener diodes that are integrated into a single package, providing a compact and efficient solution for voltage regulation.
  • Power Dissipation: The AZ23C24-7 is capable of dissipating up to 300mW of power, ensuring stable operation even under moderate power conditions.
  • High Surge Capability: Designed to withstand voltage surges, this product can handle transient over-voltage events, thereby protecting sensitive electronic circuits.
  • Low Leakage Current: Exhibits minimal leakage current, which enhances its efficiency and reduces power loss.
  • Tight Voltage Tolerance: Features a ±5% voltage tolerance, providing precise voltage regulation and ensuring consistent performance across various devices.

Applications

The AZ23C24-7 is suitable for a wide range of applications, including:

  • Power supply stabilization
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Industrial controls

Package and Quality Assurance

Encased in an SOT-23 package, the AZ23C24-7 is designed for surface-mount technology, allowing for efficient assembly and space-saving design in printed circuit boards. Diodes Incorporated is committed to high standards of product quality and reliability, and this component is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

Ordering Information

For ordering and detailed specifications, customers can refer to the Diodes Incorporated official website or contact authorized distributors. The AZ23C24-7 is available in tape and reel packaging, facilitating easy handling and integration into automated manufacturing processes.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Lowest to $0.2021
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,355+ $0.1282 $173.7110
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess