EN
  • EN
  • DE

AZ431AK-ATRE1

Part No AZ431AK-ATRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 36V 100mA 5-Pin SOT-25 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221874-AZ431AK-ATRE1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date November 22, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ431AK-ATRE1 CAD Model

Description

The AZ431AK-ATRE1 is a precision programmable shunt regulator from Diodes Incorporated, designed to offer a solution for adjustable voltage reference requirements in a wide array of electronic applications. This component is a three-terminal adjustable regulator with a guaranteed thermal stability over a full operation range. It provides a reliable and consistent performance which is crucial for maintaining system accuracy.

Key Features

  • Programmable Output Voltage: The AZ431AK-ATRE1 allows for an adjustable output voltage range from 2.5V to 36V with an external resistor divider, offering flexibility in tuning the voltage as per the application's needs.
  • Low Dynamic Output Impedance: Its low output impedance and active output circuitry provide a very sharp turn-on characteristic, making it an excellent replacement for Zener diodes in many applications such as onboard regulation or adjustable power supplies.
  • High Stability: It features high stability under a wide range of conditions, including variation in temperature, which makes it reliable for use in critical applications.
  • Extended Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring consistent performance in various environments.

Applications

The AZ431AK-ATRE1 is versatile and can be used in a plethora of applications. It is ideal for use in:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Computer motherboards
  • Graphics cards
  • Other electronic circuits requiring a voltage reference

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ431AK-ATRE1 is no exception. It is manufactured in facilities that are recognized for their stringent quality control measures, ensuring that each device meets the highest standards of reliability and performance. This product is available in various packages, including the surface-mount SOT-23, which allows for compact circuit design.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,752 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess