EN
  • EN
  • DE

AZ431AZ-BTRE1

Part No AZ431AZ-BTRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 18 V
Current - Output 100 mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92
Base Product Number AZ431
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567608-AZ431AZ-BTRE1
Ultra Librarian 3D Model Ultra Librarian AZ431AZ-BTRE1 CAD Model

Description

Introducing the AZ431AZ-BTRE1 from Diodes Incorporated

The AZ431AZ-BTRE1 is a precision programmable shunt regulator from Diodes Incorporated, designed to offer a solution for adjustable voltage references in a wide array of electronic applications. This versatile component is an integral part of various circuits, including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Programmable Output Voltage: The AZ431AZ-BTRE1 offers a broad range of output voltages that can be programmed from 2.5V to 36V with two external resistors. This flexibility allows designers to use the same component in multiple designs, optimizing inventory management and reducing costs.
  • Low Dynamic Output Impedance: The dynamic output impedance of this shunt regulator is typically 0.2 ohms, which contributes to stable voltage regulation and improved transient response, making it highly suitable for precision applications.
  • High Stability: When used with an optimal external resistor network, the device provides excellent thermal stability and a low temperature coefficient, ensuring consistent performance across a wide range of operating conditions.
  • Low Operational Current: The AZ431AZ-BTRE1 operates with a low current in the range of microamperes, which makes it an energy-efficient choice for battery-operated devices.

Applications

The AZ431AZ-BTRE1 is ideal for use in a variety of applications, including:

  • Switching power supplies
  • Linear power supplies
  • On-board DC/DC converters
  • Adjustable power supplies
  • Battery-operated equipment
  • Precision data systems

Package and Quality Assurance

Diodes Incorporated has packaged the AZ431AZ-BTRE1 in a small outline transistor (SOT-23) package, which is widely preferred for its compact footprint and compatibility with automated assembly processes. The product adheres to rigorous quality standards, ensuring reliability and performance for critical applications. Each device is subjected to extensive testing and validation procedures to meet the high expectations of industry professionals.

In summary, the AZ431AZ-BTRE1 shunt regulator from Diodes Incorporated stands out as a highly reliable and versatile component that can be tailored to a wide range of voltage reference needs, making it an essential part of the modern electronics landscape.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9614 $59.2280
48+ $2.4301 $116.6448
74+ $2.3539 $174.1886
102+ $2.2777 $232.3254
132+ $2.2026 $290.7432
176+ $1.9739 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess