EN
  • EN
  • DE

AZ431AZ-BTRG1

Part No AZ431AZ-BTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 18V 100mA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221881-AZ431AZ-BTRG1
Popularity Medium
Supply and Demand Status Limited
Family Name AZ431
Introduction Date April 06, 2010
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AZ431AZ-BTRG1 CAD Model

Description

Diodes Incorporated AZ431AZ-BTRG1 - Programmable Precision Shunt Regulator

The AZ431AZ-BTRG1 from Diodes Incorporated is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability up to 100mA. The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. This component provides a solution for a wide range of applications, from adjustable power supplies to precision voltage references.

With a typical dynamic output impedance of 0.2 ohms, the AZ431AZ-BTRG1 ensures a stable voltage supply even with varying loads. The device features a low output noise, which is particularly beneficial for sensitive electronics where noise can cause significant issues. Additionally, its low operational cathode current contributes to the high efficiency of the system it is integrated into.

One of the key features of the AZ431AZ-BTRG1 is its sharp turn-on characteristics, making it an excellent replacement for Zener diodes in many applications where improved output voltage precision is needed. It's also characterized by a broad operating temperature range from -40°C to +85°C, ensuring reliable performance under various environmental conditions.

The AZ431AZ-BTRG1 comes in a surface-mount SOT-23 package, which is ideal for automated assembly processes and applications where space is at a premium. The compact form factor, combined with its robust design, makes it a versatile choice for high-density circuit designs.

Applications for the AZ431AZ-BTRG1 are diverse and include power supplies, battery chargers, switch-mode power supplies, and precision voltage regulators. Its programmability and accuracy make it suitable for use in consumer electronics, automotive systems, and industrial controls where a stable and precise voltage reference is crucial.

Overall, the AZ431AZ-BTRG1 shunt regulator is a reliable and flexible component that offers designers a high-performance solution for a variety of voltage regulation tasks. Its combination of features ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess