EN
  • EN
  • DE

AZ431BM-ATR

Part No AZ431BM-ATR
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221883-AZ431BM-ATR
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date April 06, 2010
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431BM-ATR CAD Model

Description

Introducing the AZ431BM-ATR Precision Programmable Shunt Regulator

The AZ431BM-ATR is a high-performance, three-terminal adjustable shunt regulator designed by Diodes Incorporated. With its precise voltage reference and an adjustable output, this regulator caters to a broad spectrum of applications ranging from power supplies to precision voltage regulators in complex electronic circuits.

At the heart of the AZ431BM-ATR lies a highly accurate voltage reference with a typical stability of 0.5%. This precision is maintained over a wide temperature range, ensuring reliable performance in various operating conditions. The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. This flexibility makes the AZ431BM-ATR an ideal choice for fine-tuning your application's power requirements.

With a low dynamic output impedance of 0.2 ohms, the AZ431BM-ATR provides excellent transient response, which is essential for maintaining voltage stability during sudden changes in load. The low output noise characteristic of this shunt regulator also makes it suited for noise-sensitive applications where maintaining signal integrity is paramount.

The AZ431BM-ATR operates over a current range from 1 mA to 100 mA, offering designers the versatility to address various current demands. Moreover, the device's low operational current contributes to energy efficiency, making it a suitable option for power-sensitive designs.

Diodes Incorporated has packaged the AZ431BM-ATR in a small outline transistor (SOT-23) package, optimizing it for space-constrained applications without compromising on thermal performance. The device's robust design ensures long-term reliability, and its lead-free, RoHS-compliant construction aligns with modern environmental standards.

Whether you are developing power management systems, battery chargers, or adjustable voltage sources, the AZ431BM-ATR shunt regulator from Diodes Incorporated offers a combination of precision, flexibility, and reliability to help you achieve your design objectives efficiently.

Explore the possibilities with the AZ431BM-ATR and elevate the stability and performance of your electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess