EN
  • EN
  • DE

AZ431LBZ-G1

Part No AZ431LBZ-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series AZ431L
Package Bulk
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Base Product Number AZ431
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567631-AZ431LBZ-G1
Ultra Librarian 3D Model Ultra Librarian AZ431LBZ-G1 CAD Model

Description

Introducing the AZ431LBZ-G1 from Diodes Incorporated

The AZ431LBZ-G1 is a precision programmable shunt regulator from Diodes Incorporated, designed to offer a solution for voltage reference requirements in a wide array of electronic applications. This versatile component is an adjustable precision Zener diode, which can be programmed to provide a reference voltage between 2.5V and 36V with the help of external resistors.

With its low dynamic impedance and stable operation over a broad range of currents, the AZ431LBZ-G1 is well-suited for use in power supplies, battery chargers, and voltage monitoring applications. The device is capable of handling a maximum cathode current of 100mA, making it robust for various circuit designs.

One of the key features of the AZ431LBZ-G1 is its tight voltage tolerance. The component offers a precision tolerance as low as ±0.5%, ensuring accurate voltage regulation and providing reliable performance for critical applications that demand high precision.

The AZ431LBZ-G1 is also characterized by its excellent thermal stability, maintaining consistent performance over a temperature range from -40°C to +85°C. This makes it suitable for use in environments with varying temperatures, ensuring that devices remain operational and stable under different climatic conditions.

For ease of integration into electronic circuits, the AZ431LBZ-G1 is offered in a standard TO-92 package, which is widely used and recognized in the industry. This package type allows for straightforward implementation in both through-hole and surface-mount PCB designs, providing designers with flexibility in their layout considerations.

Moreover, the AZ431LBZ-G1 is RoHS compliant, adhering to environmental standards that restrict the use of certain hazardous substances in electronic equipment. This compliance ensures that the product is suitable for use in markets that require environmentally friendly components.

In conclusion, the AZ431LBZ-G1 shunt regulator from Diodes Incorporated is a reliable and precise solution for designers looking to incorporate voltage reference functionality into their electronic products. Its programmability, stability, and compliance with environmental standards make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess