EN
  • EN
  • DE

AZ7500CUMTR-GA

Part No AZ7500CUMTR-GA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 7V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name AZ7500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862841-AZ7500CUMTR-GA
Ultra Librarian 3D Model Ultra Librarian AZ7500CUMTR-GA CAD Model

Description

Product Overview: AZ7500CUMTR-GA

The AZ7500CUMTR-GA is a high-performance PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed to cater to a wide array of power supply and DC-DC converter applications. This versatile component is a fundamental building block for creating stable and efficient power management solutions.

Key Features

  • Voltage Range: The device operates over a broad voltage range, accommodating various power supply configurations and ensuring compatibility with a wide range of input voltages.
  • Frequency Control: It comes with an adjustable frequency control feature, allowing designers to optimize the switching frequency according to the specific requirements of their application, balancing efficiency and component size.
  • High Efficiency: The AZ7500CUMTR-GA is engineered for maximum efficiency, which helps in reducing power loss and improving overall system performance.
  • Protection Features: It includes multiple protection features such as overcurrent protection, under-voltage lockout, and thermal shutdown, safeguarding the system against a variety of fault conditions.
  • Package: The device is available in a compact, surface-mount package, making it suitable for space-constrained applications and allowing for a streamlined PCB layout.

Applications

The AZ7500CUMTR-GA is ideal for use in a range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Chargers
  • Power Supply for Consumer Electronics
  • LED Lighting Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AZ7500CUMTR-GA is no exception. It is manufactured to meet high standards, ensuring stable operation and longevity in a variety of operating conditions.

Ordering Information

To order the AZ7500CUMTR-GA or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure you specify the exact part number to receive the correct product for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,489 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess