EN
  • EN
  • DE
  • IT

AZ78L05MTR-G1-76

Part No AZ78L05MTR-G1-76
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744531-AZ78L05MTR-G1-76
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ78L05MTR-G1-76 CAD Model

Description

Product Overview

The AZ78L05MTR-G1-76 is a high-quality voltage regulator component from the renowned manufacturer Diodes Incorporated. This precision device is designed to offer a fixed positive output voltage, making it an ideal choice for a wide range of electronic applications that require a stable power supply.

Key Features

  • Output Voltage: The AZ78L05MTR-G1-76 provides a steady output of 5V, which is commonly used in digital circuits and microcontroller-based systems.
  • Output Current: It can deliver up to 100mA of output current, suitable for low power consumption devices.
  • Package Type: This component comes in a TO-252 package, which is known for its small footprint and ability to dissipate heat effectively.
  • High Accuracy: The voltage regulator maintains a high level of accuracy, ensuring that the output voltage remains stable under varying input conditions and load changes.
  • Low Dropout: It features a low dropout voltage, which means it can regulate the output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects it from overheating, thereby enhancing its reliability and lifespan.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected components in the event of a fault.

Applications

The AZ78L05MTR-G1-76 voltage regulator is versatile and can be used in various applications, such as:

  • Consumer Electronics
  • Portable Devices
  • Power Management Systems
  • Microcontroller Power Supply
  • Automotive Electronics
  • Telecommunication Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ78L05MTR-G1-76 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. Whether for industrial, commercial, or personal projects, this voltage regulator is an excellent choice for designers and engineers looking for a reliable power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2516 $71.2580
12+ $11.6928 $140.3136
18+ $11.3280 $203.9040
24+ $10.9620 $263.0880
31+ $10.5972 $328.5132
41+ $9.5015 $389.5615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess