EN
  • EN
  • DE

B245AF-13

Part No B245AF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A SMAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 45 V 2A Surface Mount SMAF
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package SMAF
Family Name B245
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number B245AF-13DIDKR, -B245AF-13DICT, B245AF-13DITR, -B245AF-13DIDKR, B245AF-13DICT, B245AF-13-ND, -B245AF-13DITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862973-B245AF-13
Ultra Librarian 3D Model Ultra Librarian B245AF-13 CAD Model

Description

Diodes Incorporated introduces the B245AF-13, a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is ideal for use in power management designs, offering a compact footprint and superior thermal performance.

Key Features

  • Low Forward Voltage Drop: The B245AF-13 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making it suitable for high-frequency and energy-sensitive applications.
  • High Current Capability: With its robust construction, this device can handle a high forward surge current, ensuring reliability in demanding situations.
  • Surface-Mount Package: The B245AF-13 comes in a surface-mount package, allowing for easier integration into PCB designs and contributing to a reduction in overall system size.
  • Power Dissipation: This component has an impressive power dissipation rating, which ensures stable performance under a wide range of operating conditions.
  • RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the B245AF-13 is fully RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the B245AF-13 makes it an excellent choice for various applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Polarity protection devices
  • Power management in portable and battery-powered devices

Technical Specifications

Parameter Value
Package SMB (DO-214AA)
Maximum Repetitive Reverse Voltage (VRRM) 45V
Average Rectified Forward Current (Io) 2A
Forward Voltage Drop (VF) 0.55V at 2A
Operating Junction Temperature Range -55°C to +125°C

With its combination of efficiency, reliability, and compact size, the B245AF-13 from Diodes Incorporated stands as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0918 $50.0310
1,330+ $0.0753 $100.1490
2,055+ $0.0730 $150.0150
2,835+ $0.0706 $200.1510
3,665+ $0.0683 $250.3195
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,890 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess