EN
  • EN
  • DE
Part No B260
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 2.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150606-B260
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B260 CAD Model

Description

The B260 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is built to deliver superior efficiency and reliability for a wide range of applications, particularly in high-frequency systems where low power loss and high efficiency are required.

With its Schottky barrier design, the B260 offers a low forward voltage drop, which significantly reduces power loss and improves system efficiency. This characteristic is crucial for energy-sensitive applications such as power supply designs, DC-DC converters, and high-efficiency power management systems.

The device is encapsulated in a robust, industry-standard DO-15 package, which ensures a compact footprint while providing excellent thermal performance. The B260 can handle a high average rectified forward current of 2.0A, making it suitable for medium power requirements. Additionally, its peak repetitive reverse voltage is rated at 60V, which allows for a comfortable safety margin in most applications.

Diodes Incorporated has engineered the B260 with a fast switching capability that minimizes switching losses and enhances performance in high-frequency operations. This makes the B260 an ideal choice for switch-mode power supplies and other applications that benefit from fast switching diodes.

The B260 also features a low reverse leakage current, which contributes to its overall efficiency and minimizes power drain when in the off-state. Its guard ring construction enhances ruggedness and long-term reliability, which is vital for products that are exposed to harsh operating conditions.

In summary, the B260 from Diodes Incorporated is a versatile and efficient Schottky barrier rectifier that provides designers with a perfect blend of low power loss, high efficiency, and reliable performance. Whether it is for use in commercial, industrial, or automotive applications, the B260 stands out as a superior choice for modern electronic circuits.

For more information on the B260, please visit the Diodes Incorporated website.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess