Product Overview: B340C-13-F from Diodes Incorporated
The B340C-13-F is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to offer efficient and reliable performance for a variety of applications, including power supply, converter, and high-frequency circuits. With its compact and robust design, the B340C-13-F is an ideal choice for space-constrained applications requiring high efficiency and low power loss.
Key Features
- Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency, making it suitable for high-efficiency power systems.
- High Current Capability: With a forward continuous current rating of 3A, the B340C-13-F can handle high current demands, ensuring reliable performance in demanding situations.
- High Surge Current Capability: It offers excellent surge current capability, providing robust performance during transient conditions.
- High Reliability: The rectifier is designed for high reliability, with a guard ring for enhanced ruggedness and long-term reliability.
- Low Power Loss: Its Schottky barrier design ensures low power loss, which is critical for energy-sensitive applications.
Applications
The B340C-13-F is versatile and can be used in a wide range of electronic circuits and products, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Package and Quality Assurance
Packaged in a SMB (DO-214AA) form factor, the B340C-13-F is designed for automated surface mount assembly, ensuring ease of integration into PCB designs. Diodes Incorporated is committed to the highest standards of quality, and the B340C-13-F is produced with stringent quality control measures, ensuring that each device meets or exceeds industry standards for performance and reliability.