EN
  • EN
  • DE

B5100C-13-F

Part No B5100C-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047780-B5100C-13-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B5100C-13-F CAD Model

Description

Introducing the B5100C-13-F Bridge Rectifier from Diodes Incorporated

The B5100C-13-F is a high-quality bridge rectifier manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This component is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output, a fundamental process in power supply applications. The B5100C-13-F is a reliable solution for a wide range of electronic devices, ensuring a stable and consistent power supply.

Key Features

  • High Current Rating: The B5100C-13-F can handle a current of up to 5 A, making it suitable for moderate to high-power applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage (VRRM) of 1000 V, this bridge rectifier can manage significant voltage spikes without performance degradation.
  • Low Forward Voltage Drop: The component boasts a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, which is critical for applications that may experience sudden surges in power.
  • Compact Design: The B5100C-13-F comes in a compact, surface-mount D-34 package, allowing for efficient use of PCB space.

Applications

The B5100C-13-F is versatile and can be used in various applications, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Office machines
  • Telecommunication devices
  • Home appliances

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The B5100C-13-F is no exception, as it is produced with rigorous testing and quality control measures. This bridge rectifier is also RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Whether you are designing a new power system or looking to upgrade an existing one, the B5100C-13-F bridge rectifier is an excellent choice for a reliable and efficient power conversion solution.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess