EN
  • EN
  • DE

BAT54-7-F-31

Part No BAT54-7-F-31
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 200mA Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863485-BAT54-7-F-31
Ultra Librarian 3D Model Ultra Librarian BAT54-7-F-31 CAD Model

Description

The BAT54-7-F-31 is a high-performance Schottky barrier diode, designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is well-suited for voltage clamping applications, protection circuits, and switch-mode power supply operations.

Key Features

  • Low Forward Voltage Drop: The BAT54-7-F-31 boasts a low forward voltage drop, which enhances its efficiency in applications where voltage conservation is critical.
  • High Current Capability: With its ability to handle high current, this diode is ideal for circuits that require robust current handling capabilities.
  • Fast Switching Speed: The fast switching speed of this Schottky barrier diode makes it a perfect fit for high-frequency applications, contributing to reduced switching losses.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is suitable for automated assembly processes and saves valuable board space.
  • Low Power Loss: The BAT54-7-F-31 is designed to minimize power loss, making it an energy-efficient choice for modern electronic applications.
  • RoHS Compliant: This product complies with the RoHS directive, ensuring that it is free from harmful substances and is environmentally friendly.

Applications

The BAT54-7-F-31 is versatile and can be used in a variety of applications across different industries. Some of its common applications include:

  • Power management systems
  • DC-DC converters
  • Charge and battery management circuits
  • Protection circuits for sensitive electronic components
  • Logic systems and signal processing

Specifications

Parameter Value
Package SOT-23
Diode Configuration Single
Maximum Forward Voltage 0.855V @ 10mA
Maximum Reverse Leakage Current 2µA @ 25V
Operating Temperature Range -55°C to +125°C

With its combination of efficiency, reliability, and compact form factor, the BAT54-7-F-31 from Diodes Incorporated is an excellent choice for designers looking to enhance their electronic designs with a superior Schottky barrier diode.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess