EN
  • EN
  • DE

BAV16W-F

Part No BAV16W-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Diode Small Signal Switching 100V 0.3A 2-Pin SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231720-BAV16W-F
Popularity Low
Supply and Demand Status Balance
Application Field Used in Signal Processing
Family Name BAV16W
Introduction Date September 18, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BAV16W-F CAD Model

Description

Overview of BAV16W-F from Diodes Incorporated

The BAV16W-F is a high-performance, surface-mount switching diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is engineered to offer fast switching speeds and low leakage current, making it an ideal choice for high-speed switching applications in a variety of electronic circuits.

Key Features

  • Fast Switching Speed: The BAV16W-F is characterized by its quick response time, which is essential for high-frequency operations.
  • Surface-Mount Device (SMD): Designed in a SOD-123 package, this diode is suitable for automated assembly processes and helps in reducing the overall size of the electronic design.
  • Low Leakage Current: It exhibits a low leakage current, ensuring high efficiency and minimal power loss during operation.
  • High Reliability: Diodes Incorporated has designed the BAV16W-F with reliability in mind, making it a trusted component for critical applications.
  • Reverse Voltage: The diode supports a repetitive peak reverse voltage of 100V, catering to a broad range of applications.

Applications

The BAV16W-F is versatile and can be used in numerous applications, including:

  • High-speed switching in digital circuits
  • Rectification in power supply units
  • Protection circuits in consumer electronics
  • Signal demodulation in communication devices
  • Charge pumping applications in portable devices

Technical Specifications

Parameter Value
Package SOD-123
Peak Repetitive Reverse Voltage 100V
Forward Continuous Current 150mA
Reverse Leakage Current 5µA at 75V
Forward Voltage Drop 1V at 150mA
Operating Temperature Range -65°C to +150°C

With its high-speed switching capability and compact footprint, the BAV16W-F from Diodes Incorporated is a robust solution for designers looking to optimize their electronic systems for both performance and space.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess