The BAV19WS-13-F from Diodes Incorporated is a high-performance, surface-mount switching diode that offers fast switching speeds and low leakage currents, making it an ideal choice for a wide range of applications. This diode is designed to meet the needs of modern compact electronic devices that require efficient and reliable switching capabilities.
Key Features
- Fast Switching Speed: The BAV19WS-13-F provides quick transition from the ON to OFF states, which is essential for high-speed switching applications.
- Low Leakage Current: With its minimized leakage current, this diode ensures low power loss and enhances the overall efficiency of the electronic circuit.
- Surface-Mount Package: The SOD-323 package allows for easy integration into PCB designs and is well-suited for automated assembly processes.
- High Reliability: Manufactured by Diodes Incorporated, a leading supplier in the semiconductor market, this diode is built to last and perform consistently under varying conditions.
- Reverse Voltage: It can withstand a continuous reverse voltage of up to 120 volts, providing ample protection against voltage spikes and surges.
- RoHS Compliant: The BAV19WS-13-F is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.
Applications
The versatility of the BAV19WS-13-F makes it suitable for a variety of electronic applications, including:
- High-speed switching in digital circuits
- Power management systems
- Rectification processes
- Protection circuits for sensitive components
- Logic circuits and signal processing
Technical Specifications
Parameter
Value
Package Type
SOD-323
Reverse Voltage (V<sub>R)
120V
Forward Current (I<sub>F)
200mA
Power Dissipation (P<sub>D)
500mW
With its combination of speed, efficiency, and reliability, the BAV19WS-13-F is a compelling choice for designers and engineers looking to enhance their electronic designs.