EN
  • EN
  • DE

BAV70R-01-7-F

Part No BAV70R-01-7-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0511+
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 709632-BAV70R-01-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV70R-01-7-F CAD Model

Description

Product Overview: BAV70R-01-7-F

The BAV70R-01-7-F is a high-performance switching diode array designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is specifically engineered to meet the demanding requirements of high-speed switching applications. It is widely used in various electronic circuits for signal processing, voltage clamping, and inverting purposes.

Key Features

  • Diode Configuration: The BAV70R-01-7-F consists of a pair of high-speed switching diodes in a series configuration, encapsulated in a compact SOT-23 package.
  • Low Forward Voltage: This diode array features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, the BAV70R-01-7-F is ideal for high-frequency applications, ensuring quick response times and improved performance.
  • High Current Capability: Despite its small size, the BAV70R-01-7-F can handle a continuous forward current of 200 mA, making it suitable for a variety of electronic circuits.
  • Reverse Voltage: It offers a reverse voltage of 70V, providing a good margin for overvoltage protection in electronic designs.

Applications

The BAV70R-01-7-F is versatile and used in a broad range of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • DC-DC converters
  • Protection circuits
  • Signal demultiplexing

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The BAV70R-01-7-F is produced with this commitment in mind, ensuring that it complies with industry standards and is suitable for commercial-grade applications. It is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Conclusion

For designers and engineers seeking a reliable and efficient high-speed switching solution, the BAV70R-01-7-F from Diodes Incorporated offers an excellent balance of performance, quality, and versatility. Whether it's for power management, signal processing, or protection, this diode array is an exceptional choice for your electronic design needs.

You May Also Be Interested in

Samsung
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Samsung
Lowest to $6.5223
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess