EN
  • EN
  • DE

BAV70WQ-7-F

Part No BAV70WQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 300MA SOT323 / Diode Array 1 Pair Common Cathode Standard 75 V 300mA (DC) Surface Mount SC-70, SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 50 µA @ 75 V
Operating Temperature - Junction -65°C ~ 125°C
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BAV70
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number -BAV70WQ-7-FDITR,-BAV70WQ-7-FDICT,-BAV70WQ-7-FDIDKR,BAV70WQ-7-FDIDKR,BAV70WQ-7-FDICT,BAV70WQ-7-FDITR
Standard Package 3,000
Win Source Part Number 1325741-BAV70WQ-7-F
Ultra Librarian 3D Model Ultra Librarian BAV70WQ-7-F CAD Model

Description

Product Overview: BAV70WQ-7-F by Diodes Incorporated

The BAV70WQ-7-F is a high-performance, surface-mount switching diode array designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is specifically engineered to meet the stringent requirements of fast electronic switching applications.

Key Features

  • Type: Surface Mount Switching Diode Array
  • Configuration: Quad
  • Maximum Repetitive Reverse Voltage (Vrrm): 70V
  • Maximum Continuous Forward Current (If): 200mA
  • Forward Voltage Drop (Vf): 1.25V at 100mA
  • Reverse Recovery Time (trr): 6ns
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: SOT-363
  • RoHS Compliant: Yes

Applications

The BAV70WQ-7-F is ideal for a variety of high-speed switching applications. Its compact SOT-363 package makes it suitable for high-density circuit boards where space is at a premium. Typical applications include:

  • Switching mode power supply (SMPS)
  • High-speed logic circuits
  • Signal processing
  • DC-DC converters
  • Telecommunications

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The BAV70WQ-7-F is no exception, being manufactured in facilities that are certified to ISO 9001:2015 and IATF 16949:2016 standards, ensuring that it meets the rigorous demands of the automotive and consumer electronics industries.

Environmental Compliance

The BAV70WQ-7-F is a green product that complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBB), and polybrominated diphenyl ethers (PBDE). This commitment to environmental sustainability makes it an ideal choice for eco-conscious electronic designs.

Summary

In summary, the BAV70WQ-7-F from Diodes Incorporated is a versatile and reliable choice for designers who require a compact, high-speed switching solution. With its robust design, compliance with environmental standards, and suitability for a wide range of applications, it represents a smart choice for today's electronics market.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0343 $57.7955
4,100+ $0.0282 $115.6200
6,330+ $0.0274 $173.4420
8,735+ $0.0265 $231.4775
11,315+ $0.0256 $289.6640
15,155+ $0.0229 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess