EN
  • EN
  • DE

BC56-16PA-7

Part No BC56-16PA-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 1 A 125MHz 520 mW Surface Mount U-DFN2020-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UDFN Exposed Pad
Case / Package U-DFN2020-3
Family Name BC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC56-16PA-7DITR, BC56-16PA-7-ND, BC56-16PA-7DICT, BC56-16PA-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863594-BC56-16PA-7
Ultra Librarian 3D Model Ultra Librarian BC56-16PA-7 CAD Model

Description

Diodes Incorporated BC56-16PA-7 Bipolar Transistor

The BC56-16PA-7 from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for a multitude of applications requiring efficient amplification and switching. This versatile component is a fundamental building block in modern electronic circuits, offering designers a reliable and cost-effective solution for their designs.

The device features a collector-emitter voltage (Vceo) of 65V, which allows it to handle moderate power levels in compact circuits. Its collector current (Ic) rating of 100mA makes it suitable for signal processing applications where current handling capability is essential. The BC56-16PA-7 boasts a collector-base voltage (Vcbo) of 80V and emitter-base voltage (Vebo) of 6V, providing a wide operating range for various circuit configurations.

With a continuous collector current of 100mA and power dissipation of 500mW, this transistor can efficiently manage thermal performance, ensuring stability and long-term reliability. The device also features a DC current gain (hFE) range of 110 to 800, which ensures high efficiency in amplification applications, making it an excellent choice for audio amplifiers, signal processing, and other general-purpose amplification tasks.

Encased in a compact SOT-23 package, the BC56-16PA-7 is designed for surface-mount technology (SMT), which allows for high-density PCB designs and automated assembly processes. This small form factor contributes to reduced board space requirements and is ideal for portable and space-constrained applications.

The BC56-16PA-7 transistor also has a low saturation voltage, which minimizes power loss and improves efficiency, particularly important in battery-powered devices. Furthermore, its high gain bandwidth product ensures that the transistor can operate effectively at higher frequencies, making it suitable for RF and high-speed signal applications.

Overall, the BC56-16PA-7 from Diodes Incorporated is a reliable and versatile NPN transistor that offers a balance of performance, power handling, and compact packaging, making it a go-to choice for designers and engineers in a variety of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess