EN
  • EN
  • DE

BC848B-13-F

Part No BC848B-13-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.1A SOT-23 / NPN SURFACE MOUNT SMALL SIGNAL TRANSISTOR IN SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 600mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA
DC Current Gain (hFE) (Min) at Ic, Vce 450 at 2mA, 5V
Power - Max 310mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803621-BC848B-13-F
Ultra Librarian 3D Model Ultra Librarian BC848B-13-F CAD Model

Description

Diodes Incorporated BC848B-13-F Transistor

The BC848B-13-F from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose and low-power applications. This versatile transistor is encapsulated in a space-saving SOT-23 package, making it suitable for incorporation into a wide range of electronic circuits where space is at a premium. With its compact form factor, the BC848B-13-F is an excellent choice for automated surface-mount processes, providing designers with a reliable and efficient solution for their circuitry needs.

Key Features and Benefits:

  • Low Power Consumption: The BC848B-13-F is tailored for low-power applications, ensuring minimal power wastage and extended battery life in portable devices.
  • High Current Gain: With a high current gain (hFE) typically in the range of 200 to 450, this transistor can amplify weak signals effectively, making it ideal for signal processing tasks.
  • Low Voltage Operation: It operates at low voltages, with a maximum collector-emitter voltage (VCEO) of 30V, which is suitable for many low-voltage applications.
  • Fast Switching Speed: The BC848B-13-F offers fast switching capabilities, which is crucial for applications requiring rapid signal modulation or digital switching.
  • Robust Thermal Performance: Despite its small size, the transistor is designed to handle continuous collector currents up to 100mA, while maintaining thermal stability.
  • RoHS Compliant: Diodes Incorporated ensures that the BC848B-13-F meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in consumer electronics.

Applications:

The BC848B-13-F transistor is commonly used in a variety of electronic applications, including:

  • Signal amplification in audio devices
  • Driver stages in low-power inverters
  • Switching operations in digital circuits
  • Linear amplification in telecommunication devices
  • Power management in portable electronics

Overall, the BC848B-13-F from Diodes Incorporated is a reliable and efficient component that offers a balanced combination of performance, size, and environmental compliance, making it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0210 $50.0850
5,785+ $0.0173 $100.0805
8,985+ $0.0167 $150.0495
12,350+ $0.0162 $200.0700
15,925+ $0.0157 $250.0225
21,430+ $0.0140 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess