EN
  • EN
  • DE
  • IT

BC857BWQ-13-F

Part No BC857BWQ-13-F
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 120V 0.05A UMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196673-BC857BWQ-13-F
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products- Transistors- Bipolar (BJT) -Single Bipolar Transistors
Series Automotive, AEC-Q101
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 50 mA
Operating Temperature 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package UMT3
Ultra Librarian 3D Model Ultra Librarian BC857BWQ-13-F CAD Model

Description

Product Overview: BC857BWQ-13-F

The BC857BWQ-13-F from Diodes Incorporated is a high-performance PNP bipolar transistor designed to meet the stringent requirements of modern electronic applications. This semiconductor device is ideal for switching and amplification purposes, featuring a compact SOT-323 package that ensures minimal footprint on printed circuit boards (PCBs).

Key Features

  • Transistor Type: The BC857BWQ-13-F is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which makes it suitable for use in applications where current flow from the emitter to collector is controlled by the current flow between the base and emitter.
  • High Current Gain: With a high current gain (hFE) level, this transistor can amplify weak signals efficiently, making it an excellent choice for audio amplifiers, signal processing, and other applications requiring signal amplification.
  • Low Voltage Operation: It operates at low voltages, making it suitable for battery-operated devices and low power applications.
  • Power Dissipation: The BC857BWQ-13-F can dissipate up to 200 mW of power, ensuring reliable performance in a variety of circuits without overheating.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in all types of electronic equipment.

Applications

The versatility of the BC857BWQ-13-F allows it to be used in a wide range of applications. It is commonly found in:

  • Signal amplification circuits
  • Switching applications
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Automotive modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BC857BWQ-13-F is no exception. Each transistor is manufactured with precision and tested rigorously to ensure it meets the company's high standards for reliability and performance. Users can trust this component to deliver consistent results in their electronic projects.

Whether you're designing a new piece of technology or servicing existing equipment, the BC857BWQ-13-F offers the functionality and reliability required for today's demanding electronic environments.

You May Also Be Interested in

Broadcom Limited
RF TRANS NPN 5.5V SOT143
Lowest to $0.3462
Broadcom Limited
RF TRANS NPN 5.5V SC70-3
Lowest to $28.0800
Renesas Electronics America
RF 0.1A, NPN / RF Transistor
Lowest to $0.2639
M/A-Com Technology Solutions
TRANS RF NPN 35V 3A 211-07
Lowest to $91.6363
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $13.3628
Ampleon USA Inc.
MICROWAVE POWER TRANSISTOR / RF Transistor
Need more? Email Us
Infineon Technologies
RF TRANS NPN 4V 45GHZ SOT343
Lowest to $0.1462
ON Semiconductor
RF TRANS NPN 12V 10GHZ 6CPH
Lowest to $0.2162
Renesas Electronics America
2SC4731 - BIPOLAR NPN TRANSISTOR / RF Transistor NPN 9V 50mA 9GHz 100mW Surface Mount 3-CMPAK
Lowest to $0.1319

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2052 $50.2740
595+ $0.1684 $100.1980
920+ $0.1631 $150.0520
1,270+ $0.1579 $200.5330
1,640+ $0.1526 $250.2640
2,195+ $0.1368 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess