EN
  • EN
  • DE

BCX53TC

Part No BCX53TC
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Pwr Mid Perf Transistor SOT89 T&r 4K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048948-BCX53TC
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCX53TC CAD Model

Description

Introducing the BCX53TC PNP Transistor from Diodes Incorporated

The BCX53TC from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification tasks, offering reliable performance in a compact SOT-23 package. Its small footprint makes it an ideal choice for space-constrained applications, while its robust design ensures long-term reliability.

Key Features

  • High Current Capability: The BCX53TC is capable of handling continuous collector currents up to -1A, making it suitable for driving moderate loads.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of -80V, this transistor can easily handle typical signal levels in electronic circuits.
  • High Power Dissipation: A power dissipation of 1.2W allows the BCX53TC to manage higher power levels, facilitating its use in power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, the device is appropriate for high-speed switching and can be used in frequency-sensitive applications.

Applications

The BCX53TC is a highly adaptable component that can be integrated into a vast array of electronic systems. Its primary applications include, but are not limited to:

  • Power management circuits
  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers
  • Switching regulators and power supply circuits
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for manufacturing high-quality semiconductor products, and the BCX53TC is no exception. It is produced with the latest manufacturing techniques and rigorous quality control measures, ensuring that each transistor meets the highest standards of performance and reliability.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the BCX53TC offers the efficiency, reliability, and versatility needed to meet your design requirements. Its combination of power, performance, and size makes it an excellent choice for designers looking to optimize their electronic designs.

Ordering Information

The BCX53TC is available in bulk or tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, datasheets, and ordering information, please visit the Diodes Incorporated website or contact their sales team.

You May Also Be Interested in

Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0763 $50.3580
1,600+ $0.0626 $100.1600
2,480+ $0.0606 $150.2880
3,410+ $0.0587 $200.1670
4,410+ $0.0567 $250.0470
5,895+ $0.0509 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337,634 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess